Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8660FRB12

Description
ESS-2B 866 1% RWR89S8660FR B12
Request a Quote Datasheet
Description
ESS-2B 866 1% RWR89S8660FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8660FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8660FRB12
Wirewound Resistors 3110-RWR89S8660FRB12
ESS-2B 866 1% RWR89S8660FR B12

ESS-2B 866 1% RWR89S8660FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8660FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8660FRB12-ND
Through Hole Resistors RWR89S8660FRB12-ND
866 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 866 OHM 3W 1% WW AXIAL - RWR89S8660FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 3W 1% WW AXIAL
RWR89S8660FRB12
RES 866 OHM 3W 1% WW AXIAL RWR89S8660FRB12
RES 866ohm 3W 1% WW AXIAL

RES 866ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8660FRB12 RWR89S8660FRB12-ND RWR89S8660FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 866 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details