Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9R42FSBSL

Description
ESS-2B 9.42 1% RWR89S9R42FS BSL
Request a Quote Datasheet
Description
ESS-2B 9.42 1% RWR89S9R42FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9R42FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R42FSBSL
Wirewound Resistors 3110-RWR89S9R42FSBSL
ESS-2B 9.42 1% RWR89S9R42FS BSL

ESS-2B 9.42 1% RWR89S9R42FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S9R42FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R42FSBSL-ND
Through Hole Resistors RWR89S9R42FSBSL-ND
9.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.42 OHM 3W 1% WW AXIAL - RWR89S9R42FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42 OHM 3W 1% WW AXIAL
RWR89S9R42FSBSL
RES 9.42 OHM 3W 1% WW AXIAL RWR89S9R42FSBSL
RES 9.42ohm 3W 1% WW AXIAL

RES 9.42ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9R42FSBSL RWR89S9R42FSBSL-ND RWR89S9R42FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 9.42 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.42 ohms 9.42 ohms 9.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details