Vishay Intertechnology, Inc. RES 9.76 OHM 3W 0.1% WW AXIAL RWR89S9R76BRRSL

Description
RES 9.76ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.76ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 3W 0.1% WW AXIAL - RWR89S9R76BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 3W 0.1% WW AXIAL
RWR89S9R76BRRSL
RES 9.76 OHM 3W 0.1% WW AXIAL RWR89S9R76BRRSL
RES 9.76ohm 3W 0.1% WW AXIAL

RES 9.76ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S9R76BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R76BRRSL
Wirewound Resistors 3110-RWR89S9R76BRRSL
ESS-2B 9.76 .1% RWR89S9R76BR RSL

ESS-2B 9.76 .1% RWR89S9R76BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S9R76BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R76BRRSL-ND
Through Hole Resistors RWR89S9R76BRRSL-ND
9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S9R76BRRSL 3110-RWR89S9R76BRRSL RWR89S9R76BRRSL-ND
Product Name RES 9.76 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers