Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7680FSB12

Description
ESS-2B 768 1% RWR89S7680FS B12
Request a Quote Datasheet
Description
ESS-2B 768 1% RWR89S7680FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7680FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7680FSB12
Wirewound Resistors 3110-RWR89S7680FSB12
ESS-2B 768 1% RWR89S7680FS B12

ESS-2B 768 1% RWR89S7680FS B12

Supplier's Site Datasheet
RES 768 OHM 3W 1% WW AXIAL - RWR89S7680FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 3W 1% WW AXIAL
RWR89S7680FSB12
RES 768 OHM 3W 1% WW AXIAL RWR89S7680FSB12
RES 768ohm 3W 1% WW AXIAL

RES 768ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S7680FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7680FSB12-ND
Through Hole Resistors RWR89S7680FSB12-ND
768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7680FSB12 RWR89S7680FSB12 RWR89S7680FSB12-ND
Product Name Wirewound Resistors RES 768 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details