Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR110FSB12

Description
ESS-2B .11 1% RWR89SR110FS B12
Request a Quote Datasheet
Description
ESS-2B .11 1% RWR89SR110FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR110FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR110FSB12
Wirewound Resistors 3110-RWR89SR110FSB12
ESS-2B .11 1% RWR89SR110FS B12

ESS-2B .11 1% RWR89SR110FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR110FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR110FSB12-ND
Through Hole Resistors RWR89SR110FSB12-ND
110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.11 OHM 3W 1% WW AXIAL - RWR89SR110FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 3W 1% WW AXIAL
RWR89SR110FSB12
RES 0.11 OHM 3W 1% WW AXIAL RWR89SR110FSB12
RES 0.11ohm 3W 1% WW AXIAL

RES 0.11ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR110FSB12 RWR89SR110FSB12-ND RWR89SR110FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.11 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers