Vishay Intertechnology, Inc. Through Hole Resistors RWR89S90R9FPRSL

Description
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S90R9FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S90R9FPRSL-ND
Through Hole Resistors RWR89S90R9FPRSL-ND
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S90R9FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S90R9FPRSL
Wirewound Resistors 3110-RWR89S90R9FPRSL
ESS-2B 90.9 1% RWR89S90R9FP RSL

ESS-2B 90.9 1% RWR89S90R9FP RSL

Supplier's Site Datasheet
RES 90.9 OHM 3W 1% WW AXIAL - RWR89S90R9FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 3W 1% WW AXIAL
RWR89S90R9FPRSL
RES 90.9 OHM 3W 1% WW AXIAL RWR89S90R9FPRSL
RES 90.9ohm 3W 1% WW AXIAL

RES 90.9ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S90R9FPRSL-ND 3110-RWR89S90R9FPRSL RWR89S90R9FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 90.9 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers