Vishay Intertechnology, Inc. RES 768 OHM 3W 1% WW AXIAL RWR89S7680FPB12

Description
RES 768ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 768ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 3W 1% WW AXIAL - RWR89S7680FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 3W 1% WW AXIAL
RWR89S7680FPB12
RES 768 OHM 3W 1% WW AXIAL RWR89S7680FPB12
RES 768ohm 3W 1% WW AXIAL

RES 768ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S7680FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7680FPB12
Wirewound Resistors 3110-RWR89S7680FPB12
ESS-2B 768 1% RWR89S7680FP B12

ESS-2B 768 1% RWR89S7680FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7680FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7680FPB12-ND
Through Hole Resistors RWR89S7680FPB12-ND
768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S7680FPB12 3110-RWR89S7680FPB12 RWR89S7680FPB12-ND
Product Name RES 768 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers