Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7870FSS70

Description
ESS-2B 787 1% RWR89S7870FS S70
Request a Quote Datasheet
Description
ESS-2B 787 1% RWR89S7870FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7870FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7870FSS70
Wirewound Resistors 3110-RWR89S7870FSS70
ESS-2B 787 1% RWR89S7870FS S70

ESS-2B 787 1% RWR89S7870FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7870FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7870FSS70-ND
Through Hole Resistors RWR89S7870FSS70-ND
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 787 OHM 3W 1% WW AXIAL - RWR89S7870FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 3W 1% WW AXIAL
RWR89S7870FSS70
RES 787 OHM 3W 1% WW AXIAL RWR89S7870FSS70
RES 787ohm 3W 1% WW AXIAL

RES 787ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7870FSS70 RWR89S7870FSS70-ND RWR89S7870FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 787 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers