Vishay Intertechnology, Inc. RES 82.5 OHM 3W 1% WW AXIAL RWR89S82R5FMBSL

Description
RES 82.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 3W 1% WW AXIAL - RWR89S82R5FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3W 1% WW AXIAL
RWR89S82R5FMBSL
RES 82.5 OHM 3W 1% WW AXIAL RWR89S82R5FMBSL
RES 82.5ohm 3W 1% WW AXIAL

RES 82.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S82R5FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S82R5FMBSL
Wirewound Resistors 3110-RWR89S82R5FMBSL
ESS-2B 82.5 1% RWR89S82R5FM BSL

ESS-2B 82.5 1% RWR89S82R5FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S82R5FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S82R5FMBSL-ND
Through Hole Resistors RWR89S82R5FMBSL-ND
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S82R5FMBSL 3110-RWR89S82R5FMBSL RWR89S82R5FMBSL-ND
Product Name RES 82.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - C3A1K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details