Vishay Precision Group Through Hole Resistors RWR89SR100FRS73

Description
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR100FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR100FRS73-ND
Through Hole Resistors RWR89SR100FRS73-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR100FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR100FRS73
Wirewound Resistors 3110-RWR89SR100FRS73
ESS-2B .1 1% RWR89SR100FR S73

ESS-2B .1 1% RWR89SR100FR S73

Supplier's Site Datasheet
RES 0.1 OHM 3W 1% WW AXIAL - RWR89SR100FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 1% WW AXIAL
RWR89SR100FRS73
RES 0.1 OHM 3W 1% WW AXIAL RWR89SR100FRS73
RES 0.1ohm 3W 1% WW AXIAL

RES 0.1ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5219
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5219
Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89SR100FRS73-ND 3110-RWR89SR100FRS73 RWR89SR100FRS73 64C5219
Product Name Through Hole Resistors Wirewound Resistors RES 0.1 OHM 3W 1% WW AXIAL Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details