Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7R50FRS70

Description
ESS-2B 7.5 1% RWR89S7R50FR S70
Request a Quote Datasheet
Description
ESS-2B 7.5 1% RWR89S7R50FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7R50FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R50FRS70
Wirewound Resistors 3110-RWR89S7R50FRS70
ESS-2B 7.5 1% RWR89S7R50FR S70

ESS-2B 7.5 1% RWR89S7R50FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7R50FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R50FRS70-ND
Through Hole Resistors RWR89S7R50FRS70-ND
7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 3W 1% WW AXIAL - RWR89S7R50FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3W 1% WW AXIAL
RWR89S7R50FRS70
RES 7.5 OHM 3W 1% WW AXIAL RWR89S7R50FRS70
RES 7.5ohm 3W 1% WW AXIAL

RES 7.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7R50FRS70 RWR89S7R50FRS70-ND RWR89S7R50FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 7.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details