Vishay Intertechnology, Inc. RES 820 OHM 3W 0.1% WW AXIAL RWR89S8200BRBSL

Description
RES 820ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 3W 0.1% WW AXIAL - RWR89S8200BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 3W 0.1% WW AXIAL
RWR89S8200BRBSL
RES 820 OHM 3W 0.1% WW AXIAL RWR89S8200BRBSL
RES 820ohm 3W 0.1% WW AXIAL

RES 820ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8200BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8200BRBSL-ND
Through Hole Resistors RWR89S8200BRBSL-ND
820 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

820 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8200BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8200BRBSL
Wirewound Resistors 3110-RWR89S8200BRBSL
ESS-2B 820 .1% RWR89S8200BR BSL

ESS-2B 820 .1% RWR89S8200BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S8200BRBSL RWR89S8200BRBSL-ND 3110-RWR89S8200BRBSL
Product Name RES 820 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details