Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7R50FMBSL

Description
ESS-2B 7.5 1% RWR89S7R50FM BSL
Request a Quote Datasheet
Description
ESS-2B 7.5 1% RWR89S7R50FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7R50FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R50FMBSL
Wirewound Resistors 3110-RWR89S7R50FMBSL
ESS-2B 7.5 1% RWR89S7R50FM BSL

ESS-2B 7.5 1% RWR89S7R50FM BSL

Supplier's Site Datasheet
RES 7.5 OHM 3W 1% WW AXIAL - RWR89S7R50FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3W 1% WW AXIAL
RWR89S7R50FMBSL
RES 7.5 OHM 3W 1% WW AXIAL RWR89S7R50FMBSL
RES 7.5ohm 3W 1% WW AXIAL

RES 7.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S7R50FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R50FMBSL-ND
Through Hole Resistors RWR89S7R50FMBSL-ND
7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7R50FMBSL RWR89S7R50FMBSL RWR89S7R50FMBSL-ND
Product Name Wirewound Resistors RES 7.5 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers