Vishay Intertechnology, Inc. RES 825 OHM 3W 1% WW AXIAL RWR89S8250FPBSL

Description
RES 825ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 3W 1% WW AXIAL - RWR89S8250FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 3W 1% WW AXIAL
RWR89S8250FPBSL
RES 825 OHM 3W 1% WW AXIAL RWR89S8250FPBSL
RES 825ohm 3W 1% WW AXIAL

RES 825ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8250FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8250FPBSL-ND
Through Hole Resistors RWR89S8250FPBSL-ND
825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8250FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8250FPBSL
Wirewound Resistors 3110-RWR89S8250FPBSL
ESS-2B 825 1% RWR89S8250FP BSL

ESS-2B 825 1% RWR89S8250FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S8250FPBSL RWR89S8250FPBSL-ND 3110-RWR89S8250FPBSL
Product Name RES 825 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details