Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR130FRBSL

Description
130 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR130FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR130FRBSL-ND
Through Hole Resistors RWR89SR130FRBSL-ND
130 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR130FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR130FRBSL
Wirewound Resistors 3110-RWR89SR130FRBSL
ESS-2B .13 1% RWR89SR130FR BSL

ESS-2B .13 1% RWR89SR130FR BSL

Supplier's Site Datasheet
RES 0.13 OHM 3W 1% WW AXIAL - RWR89SR130FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 3W 1% WW AXIAL
RWR89SR130FRBSL
RES 0.13 OHM 3W 1% WW AXIAL RWR89SR130FRBSL
RES 0.13ohm 3W 1% WW AXIAL

RES 0.13ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR130FRBSL-ND 3110-RWR89SR130FRBSL RWR89SR130FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.13 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details