Vishay Intertechnology, Inc. Through Hole Resistors RWR89S7870FSRSL

Description
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S7870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7870FSRSL-ND
Through Hole Resistors RWR89S7870FSRSL-ND
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S7870FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7870FSRSL
Wirewound Resistors 3110-RWR89S7870FSRSL
ESS-2B 787 1% RWR89S7870FS RSL

ESS-2B 787 1% RWR89S7870FS RSL

Supplier's Site Datasheet
RES 787 OHM 3W 1% WW AXIAL - RWR89S7870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 3W 1% WW AXIAL
RWR89S7870FSRSL
RES 787 OHM 3W 1% WW AXIAL RWR89S7870FSRSL
RES 787ohm 3W 1% WW AXIAL

RES 787ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S7870FSRSL-ND 3110-RWR89S7870FSRSL RWR89S7870FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 787 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers