Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7680FRBSL

Description
ESS-2B 768 1% RWR89S7680FR BSL
Request a Quote Datasheet
Description
ESS-2B 768 1% RWR89S7680FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7680FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7680FRBSL
Wirewound Resistors 3110-RWR89S7680FRBSL
ESS-2B 768 1% RWR89S7680FR BSL

ESS-2B 768 1% RWR89S7680FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7680FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7680FRBSL-ND
Through Hole Resistors RWR89S7680FRBSL-ND
768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 768 OHM 3W 1% WW AXIAL - RWR89S7680FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 3W 1% WW AXIAL
RWR89S7680FRBSL
RES 768 OHM 3W 1% WW AXIAL RWR89S7680FRBSL
RES 768ohm 3W 1% WW AXIAL

RES 768ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7680FRBSL RWR89S7680FRBSL-ND RWR89S7680FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 768 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details