ESS-2B 9.09 .1% RWR89S9R09BR RSL
RES 9.09ohm 3W 0.1% WW AXIAL
9.09 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S9R09BRRSL | RWR89S9R09BRRSL | RWR89S9R09BRRSL-ND |
| Product Name | Wirewound Resistors | RES 9.09 OHM 3W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 9.09 ohms | 9.09 ohms | 9.09 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |