Vishay Intertechnology, Inc. RES 750 OHM 3W 1% WW AXIAL RWR89S7500FRRSL

Description
RES 750ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 3W 1% WW AXIAL - RWR89S7500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 3W 1% WW AXIAL
RWR89S7500FRRSL
RES 750 OHM 3W 1% WW AXIAL RWR89S7500FRRSL
RES 750ohm 3W 1% WW AXIAL

RES 750ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S7500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7500FRRSL
Wirewound Resistors 3110-RWR89S7500FRRSL
ESS-2B 750 1% RWR89S7500FR RSL

ESS-2B 750 1% RWR89S7500FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7500FRRSL-ND
Through Hole Resistors RWR89S7500FRRSL-ND
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S7500FRRSL 3110-RWR89S7500FRRSL RWR89S7500FRRSL-ND
Product Name RES 750 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details