Vishay Intertechnology, Inc. Wirewound Resistors RWR89S78R7FRS73

Description
ESS-2B 78.7 1% RWR89S78R7FR S73
Request a Quote Datasheet
Description
ESS-2B 78.7 1% RWR89S78R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S78R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S78R7FRS73
Wirewound Resistors 3110-RWR89S78R7FRS73
ESS-2B 78.7 1% RWR89S78R7FR S73

ESS-2B 78.7 1% RWR89S78R7FR S73

Supplier's Site Datasheet
RES 78.7 OHM 3W 1% WW AXIAL - RWR89S78R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 3W 1% WW AXIAL
RWR89S78R7FRS73
RES 78.7 OHM 3W 1% WW AXIAL RWR89S78R7FRS73
RES 78.7ohm 3W 1% WW AXIAL

RES 78.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S78R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S78R7FRS73-ND
Through Hole Resistors RWR89S78R7FRS73-ND
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S78R7FRS73 RWR89S78R7FRS73 RWR89S78R7FRS73-ND
Product Name Wirewound Resistors RES 78.7 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details