Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR100FPBSL

Description
ESS-2B .1 1% RWR89SR100FP BSL
Request a Quote Datasheet
Description
ESS-2B .1 1% RWR89SR100FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR100FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR100FPBSL
Wirewound Resistors 3110-RWR89SR100FPBSL
ESS-2B .1 1% RWR89SR100FP BSL

ESS-2B .1 1% RWR89SR100FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR100FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR100FPBSL-ND
Through Hole Resistors RWR89SR100FPBSL-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 3W 1% WW AXIAL - RWR89SR100FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 1% WW AXIAL
RWR89SR100FPBSL
RES 0.1 OHM 3W 1% WW AXIAL RWR89SR100FPBSL
RES 0.1ohm 3W 1% WW AXIAL

RES 0.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR100FPBSL RWR89SR100FPBSL-ND RWR89SR100FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers