Vishay Intertechnology, Inc. RES 845 OHM 3W 1% WW AXIAL RWR89S8450FSRSL

Description
RES 845ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 845ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 3W 1% WW AXIAL - RWR89S8450FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 3W 1% WW AXIAL
RWR89S8450FSRSL
RES 845 OHM 3W 1% WW AXIAL RWR89S8450FSRSL
RES 845ohm 3W 1% WW AXIAL

RES 845ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S8450FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8450FSRSL
Wirewound Resistors 3110-RWR89S8450FSRSL
ESS-2B 845 1% RWR89S8450FS RSL

ESS-2B 845 1% RWR89S8450FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8450FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8450FSRSL-ND
Through Hole Resistors RWR89S8450FSRSL-ND
845 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8450FSRSL 3110-RWR89S8450FSRSL RWR89S8450FSRSL-ND
Product Name RES 845 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details