Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR124FRS70

Description
124 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
124 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR124FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR124FRS70-ND
Through Hole Resistors RWR89SR124FRS70-ND
124 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR124FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR124FRS70
Wirewound Resistors 3110-RWR89SR124FRS70
ESS-2B .124 1% RWR89SR124FR S70

ESS-2B .124 1% RWR89SR124FR S70

Supplier's Site Datasheet
RES 0.124 OHM 3W 1% WW AXIAL - RWR89SR124FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 3W 1% WW AXIAL
RWR89SR124FRS70
RES 0.124 OHM 3W 1% WW AXIAL RWR89SR124FRS70
RES 0.124ohm 3W 1% WW AXIAL

RES 0.124ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR124FRS70-ND 3110-RWR89SR124FRS70 RWR89SR124FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.124 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1240 ohms 0.1240 ohms 0.1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers