Vishay Intertechnology, Inc. Wirewound Resistors RWR89S82R0FMS73

Description
ESS-2B 82 1% RWR89S82R0FM S73
Request a Quote Datasheet
Description
ESS-2B 82 1% RWR89S82R0FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S82R0FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S82R0FMS73
Wirewound Resistors 3110-RWR89S82R0FMS73
ESS-2B 82 1% RWR89S82R0FM S73

ESS-2B 82 1% RWR89S82R0FM S73

Supplier's Site Datasheet
RES 82 OHM 3W 1% WW AXIAL - RWR89S82R0FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 3W 1% WW AXIAL
RWR89S82R0FMS73
RES 82 OHM 3W 1% WW AXIAL RWR89S82R0FMS73
RES 82ohm 3W 1% WW AXIAL

RES 82ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S82R0FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S82R0FMS73-ND
Through Hole Resistors RWR89S82R0FMS73-ND
82 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S82R0FMS73 RWR89S82R0FMS73 RWR89S82R0FMS73-ND
Product Name Wirewound Resistors RES 82 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details