Vishay Intertechnology, Inc. Through Hole Resistors RWR89S9R31FRB12

Description
9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S9R31FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R31FRB12-ND
Through Hole Resistors RWR89S9R31FRB12-ND
9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S9R31FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R31FRB12
Wirewound Resistors 3110-RWR89S9R31FRB12
ESS-2B 9.31 1% RWR89S9R31FR B12

ESS-2B 9.31 1% RWR89S9R31FR B12

Supplier's Site Datasheet
RES 9.31 OHM 3W 1% WW AXIAL - RWR89S9R31FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 3W 1% WW AXIAL
RWR89S9R31FRB12
RES 9.31 OHM 3W 1% WW AXIAL RWR89S9R31FRB12
RES 9.31ohm 3W 1% WW AXIAL

RES 9.31ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S9R31FRB12-ND 3110-RWR89S9R31FRB12 RWR89S9R31FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 9.31 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details