Vishay Intertechnology, Inc. RES 7.15 OHM 3W 1% WW AXIAL RWR89S7R15FRS73

Description
RES 7.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 3W 1% WW AXIAL - RWR89S7R15FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 3W 1% WW AXIAL
RWR89S7R15FRS73
RES 7.15 OHM 3W 1% WW AXIAL RWR89S7R15FRS73
RES 7.15ohm 3W 1% WW AXIAL

RES 7.15ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S7R15FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R15FRS73-ND
Through Hole Resistors RWR89S7R15FRS73-ND
7.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S7R15FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R15FRS73
Wirewound Resistors 3110-RWR89S7R15FRS73
ESS-2B 7.15 1% RWR89S7R15FR S73

ESS-2B 7.15 1% RWR89S7R15FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S7R15FRS73 RWR89S7R15FRS73-ND 3110-RWR89S7R15FRS73
Product Name RES 7.15 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details