110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.11ohm 3W 1% WW AXIAL
ESS-2B .11 1% RWR89SR110FR S70
Resistor,Metal Alloy,0.11Ohms,1+/-%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89SR110FRS70-ND | RWR89SR110FRS70 | 3110-RWR89SR110FRS70 | 64C5228 |
| Product Name | Through Hole Resistors | RES 0.11 OHM 3W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,0.11Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 0.1100 ohms | 0.1100 ohms | 0.1100 ohms |