Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9760FRS73

Description
ESS-2B 976 1% RWR89S9760FR S73
Request a Quote Datasheet
Description
ESS-2B 976 1% RWR89S9760FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9760FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9760FRS73
Wirewound Resistors 3110-RWR89S9760FRS73
ESS-2B 976 1% RWR89S9760FR S73

ESS-2B 976 1% RWR89S9760FR S73

Supplier's Site Datasheet
RES 976 OHM 3W 1% WW AXIAL - RWR89S9760FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 3W 1% WW AXIAL
RWR89S9760FRS73
RES 976 OHM 3W 1% WW AXIAL RWR89S9760FRS73
RES 976ohm 3W 1% WW AXIAL

RES 976ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S9760FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9760FRS73-ND
Through Hole Resistors RWR89S9760FRS73-ND
976 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

976 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9760FRS73 RWR89S9760FRS73 RWR89S9760FRS73-ND
Product Name Wirewound Resistors RES 976 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625963-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details