Vishay Intertechnology, Inc. Wirewound Resistors RWR89S97R6FRS70

Description
ESS-2B 97.6 1% RWR89S97R6FR S70
Request a Quote Datasheet
Description
ESS-2B 97.6 1% RWR89S97R6FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S97R6FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S97R6FRS70
Wirewound Resistors 3110-RWR89S97R6FRS70
ESS-2B 97.6 1% RWR89S97R6FR S70

ESS-2B 97.6 1% RWR89S97R6FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S97R6FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S97R6FRS70-ND
Through Hole Resistors RWR89S97R6FRS70-ND
97.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

97.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 97.6 OHM 3W 1% WW AXIAL - RWR89S97R6FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 3W 1% WW AXIAL
RWR89S97R6FRS70
RES 97.6 OHM 3W 1% WW AXIAL RWR89S97R6FRS70
RES 97.6ohm 3W 1% WW AXIAL

RES 97.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S97R6FRS70 RWR89S97R6FRS70-ND RWR89S97R6FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 97.6 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details