Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7R87FRS70

Description
ESS-2B 7.87 1% RWR89S7R87FR S70
Request a Quote Datasheet
Description
ESS-2B 7.87 1% RWR89S7R87FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7R87FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R87FRS70
Wirewound Resistors 3110-RWR89S7R87FRS70
ESS-2B 7.87 1% RWR89S7R87FR S70

ESS-2B 7.87 1% RWR89S7R87FR S70

Supplier's Site Datasheet
RES 7.87 OHM 3W 1% WW AXIAL - RWR89S7R87FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 3W 1% WW AXIAL
RWR89S7R87FRS70
RES 7.87 OHM 3W 1% WW AXIAL RWR89S7R87FRS70
RES 7.87ohm 3W 1% WW AXIAL

RES 7.87ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S7R87FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R87FRS70-ND
Through Hole Resistors RWR89S7R87FRS70-ND
7.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7R87FRS70 RWR89S7R87FRS70 RWR89S7R87FRS70-ND
Product Name Wirewound Resistors RES 7.87 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details