Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR115FRBSL

Description
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR115FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR115FRBSL-ND
Through Hole Resistors RWR89SR115FRBSL-ND
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.115 OHM 3W 1% WW AXIAL - RWR89SR115FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 3W 1% WW AXIAL
RWR89SR115FRBSL
RES 0.115 OHM 3W 1% WW AXIAL RWR89SR115FRBSL
RES 0.115ohm 3W 1% WW AXIAL

RES 0.115ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR115FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR115FRBSL
Wirewound Resistors 3110-RWR89SR115FRBSL
ESS-2B .115 1% RWR89SR115FR BSL

ESS-2B .115 1% RWR89SR115FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR115FRBSL-ND RWR89SR115FRBSL 3110-RWR89SR115FRBSL
Product Name Through Hole Resistors RES 0.115 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1150 ohms 0.1150 ohms 0.1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details