Vishay Intertechnology, Inc. RES 825 OHM 3W 1% WW AXIAL RWR89S8250FSS73

Description
RES 825ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 3W 1% WW AXIAL - RWR89S8250FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 3W 1% WW AXIAL
RWR89S8250FSS73
RES 825 OHM 3W 1% WW AXIAL RWR89S8250FSS73
RES 825ohm 3W 1% WW AXIAL

RES 825ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8250FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8250FSS73-ND
Through Hole Resistors RWR89S8250FSS73-ND
825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8250FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8250FSS73
Wirewound Resistors 3110-RWR89S8250FSS73
ESS-2B 825 1% RWR89S8250FS S73

ESS-2B 825 1% RWR89S8250FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S8250FSS73 RWR89S8250FSS73-ND 3110-RWR89S8250FSS73
Product Name RES 825 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details