Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8200FRRSL

Description
ESS-2B 820 1% RWR89S8200FR RSL
Request a Quote Datasheet
Description
ESS-2B 820 1% RWR89S8200FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8200FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8200FRRSL
Wirewound Resistors 3110-RWR89S8200FRRSL
ESS-2B 820 1% RWR89S8200FR RSL

ESS-2B 820 1% RWR89S8200FR RSL

Supplier's Site Datasheet
RES 820 OHM 3W 1% WW AXIAL - RWR89S8200FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 3W 1% WW AXIAL
RWR89S8200FRRSL
RES 820 OHM 3W 1% WW AXIAL RWR89S8200FRRSL
RES 820ohm 3W 1% WW AXIAL

RES 820ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8200FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8200FRRSL-ND
Through Hole Resistors RWR89S8200FRRSL-ND
820 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

820 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8200FRRSL RWR89S8200FRRSL RWR89S8200FRRSL-ND
Product Name Wirewound Resistors RES 820 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details