Vishay Intertechnology, Inc. Through Hole Resistors RWR89S82R5FSBSL

Description
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S82R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S82R5FSBSL-ND
Through Hole Resistors RWR89S82R5FSBSL-ND
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S82R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S82R5FSBSL
Wirewound Resistors 3110-RWR89S82R5FSBSL
ESS-2B 82.5 1% RWR89S82R5FS BSL

ESS-2B 82.5 1% RWR89S82R5FS BSL

Supplier's Site Datasheet
RES 82.5 OHM 3W 1% WW AXIAL - RWR89S82R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3W 1% WW AXIAL
RWR89S82R5FSBSL
RES 82.5 OHM 3W 1% WW AXIAL RWR89S82R5FSBSL
RES 82.5ohm 3W 1% WW AXIAL

RES 82.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S82R5FSBSL-ND 3110-RWR89S82R5FSBSL RWR89S82R5FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 82.5 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details