Vishay Intertechnology, Inc. RES 887 OHM 3W 1% WW AXIAL RWR89S8870FSRSL

Description
RES 887ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 887ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 3W 1% WW AXIAL - RWR89S8870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 3W 1% WW AXIAL
RWR89S8870FSRSL
RES 887 OHM 3W 1% WW AXIAL RWR89S8870FSRSL
RES 887ohm 3W 1% WW AXIAL

RES 887ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8870FSRSL-ND
Through Hole Resistors RWR89S8870FSRSL-ND
887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8870FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8870FSRSL
Wirewound Resistors 3110-RWR89S8870FSRSL
ESS-2B 887 1% RWR89S8870FS RSL

ESS-2B 887 1% RWR89S8870FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S8870FSRSL RWR89S8870FSRSL-ND 3110-RWR89S8870FSRSL
Product Name RES 887 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details