Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7500FSB12

Description
ESS-2B 750 1% RWR89S7500FS B12
Request a Quote Datasheet
Description
ESS-2B 750 1% RWR89S7500FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7500FSB12
Wirewound Resistors 3110-RWR89S7500FSB12
ESS-2B 750 1% RWR89S7500FS B12

ESS-2B 750 1% RWR89S7500FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7500FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7500FSB12-ND
Through Hole Resistors RWR89S7500FSB12-ND
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 3W 1% WW AXIAL - RWR89S7500FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 3W 1% WW AXIAL
RWR89S7500FSB12
RES 750 OHM 3W 1% WW AXIAL RWR89S7500FSB12
RES 750ohm 3W 1% WW AXIAL

RES 750ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7500FSB12 RWR89S7500FSB12-ND RWR89S7500FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers