Vishay Intertechnology, Inc. Wirewound Resistors RWR89S95R3FRS73

Description
ESS-2B 95.3 1% RWR89S95R3FR S73
Request a Quote Datasheet
Description
ESS-2B 95.3 1% RWR89S95R3FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S95R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S95R3FRS73
Wirewound Resistors 3110-RWR89S95R3FRS73
ESS-2B 95.3 1% RWR89S95R3FR S73

ESS-2B 95.3 1% RWR89S95R3FR S73

Supplier's Site Datasheet
RES 95.3 OHM 3W 1% WW AXIAL - RWR89S95R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 3W 1% WW AXIAL
RWR89S95R3FRS73
RES 95.3 OHM 3W 1% WW AXIAL RWR89S95R3FRS73
RES 95.3ohm 3W 1% WW AXIAL

RES 95.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S95R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S95R3FRS73-ND
Through Hole Resistors RWR89S95R3FRS73-ND
95.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S95R3FRS73 RWR89S95R3FRS73 RWR89S95R3FRS73-ND
Product Name Wirewound Resistors RES 95.3 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details