ESS-2B 931 1% RWR89S9310FM RSL
931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 931ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S9310FMRSL | RWR89S9310FMRSL-ND | RWR89S9310FMRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 931 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 931 ohms | 931 ohms | 931 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |