Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR100FSRSL

Description
ESS-2B .1 1% RWR89SR100FS RSL
Request a Quote Datasheet
Description
ESS-2B .1 1% RWR89SR100FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR100FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR100FSRSL
Wirewound Resistors 3110-RWR89SR100FSRSL
ESS-2B .1 1% RWR89SR100FS RSL

ESS-2B .1 1% RWR89SR100FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR100FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR100FSRSL-ND
Through Hole Resistors RWR89SR100FSRSL-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 3W 1% WW AXIAL - RWR89SR100FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 1% WW AXIAL
RWR89SR100FSRSL
RES 0.1 OHM 3W 1% WW AXIAL RWR89SR100FSRSL
RES 0.1ohm 3W 1% WW AXIAL

RES 0.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR100FSRSL RWR89SR100FSRSL-ND RWR89SR100FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details