ESS-2B .1 1% RWR89SR100FP S73
RES 0.1ohm 3W 1% WW AXIAL
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89SR100FPS73 | RWR89SR100FPS73 | RWR89SR100FPS73-ND | 64C5209 |
| Product Name | Wirewound Resistors | RES 0.1 OHM 3W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 3 watts | 3 watts |