Vishay Intertechnology, Inc. RES 866 OHM 3W 1% WW AXIAL RWR89S8660FRS70

Description
RES 866ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 866ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 3W 1% WW AXIAL - RWR89S8660FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 3W 1% WW AXIAL
RWR89S8660FRS70
RES 866 OHM 3W 1% WW AXIAL RWR89S8660FRS70
RES 866ohm 3W 1% WW AXIAL

RES 866ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8660FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8660FRS70-ND
Through Hole Resistors RWR89S8660FRS70-ND
866 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8660FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8660FRS70
Wirewound Resistors 3110-RWR89S8660FRS70
ESS-2B 866 1% RWR89S8660FR S70

ESS-2B 866 1% RWR89S8660FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,866Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,866Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8755
Resistor,metal Alloy,866Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8755
Resistor,Metal Alloy,866Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,866Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S8660FRS70 RWR89S8660FRS70-ND 3110-RWR89S8660FRS70 64C8755
Product Name RES 866 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,866Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers