Vishay Intertechnology, Inc. RES 963 OHM 3W 1% WW AXIAL RWR89S9630FRRSL

Description
RES 963ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 963ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 963 OHM 3W 1% WW AXIAL - RWR89S9630FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 963 OHM 3W 1% WW AXIAL
RWR89S9630FRRSL
RES 963 OHM 3W 1% WW AXIAL RWR89S9630FRRSL
RES 963ohm 3W 1% WW AXIAL

RES 963ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S9630FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9630FRRSL
Wirewound Resistors 3110-RWR89S9630FRRSL
ESS-2B 963 1% RWR89S9630FR RSL

ESS-2B 963 1% RWR89S9630FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S9630FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9630FRRSL-ND
Through Hole Resistors RWR89S9630FRRSL-ND
963 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

963 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S9630FRRSL 3110-RWR89S9630FRRSL RWR89S9630FRRSL-ND
Product Name RES 963 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 963 ohms 963 ohms 963 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details