Vishay Intertechnology, Inc. RES 90.9 OHM 3W 1% WW AXIAL RWR89S90R9FRBSL

Description
RES 90.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 3W 1% WW AXIAL - RWR89S90R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 3W 1% WW AXIAL
RWR89S90R9FRBSL
RES 90.9 OHM 3W 1% WW AXIAL RWR89S90R9FRBSL
RES 90.9ohm 3W 1% WW AXIAL

RES 90.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S90R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S90R9FRBSL-ND
Through Hole Resistors RWR89S90R9FRBSL-ND
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S90R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S90R9FRBSL
Wirewound Resistors 3110-RWR89S90R9FRBSL
ESS-2B 90.9 1% RWR89S90R9FR BSL

ESS-2B 90.9 1% RWR89S90R9FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S90R9FRBSL RWR89S90R9FRBSL-ND 3110-RWR89S90R9FRBSL
Product Name RES 90.9 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details