Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8060FRS70

Description
ESS-2B 806 1% RWR89S8060FR S70
Request a Quote Datasheet
Description
ESS-2B 806 1% RWR89S8060FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8060FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8060FRS70
Wirewound Resistors 3110-RWR89S8060FRS70
ESS-2B 806 1% RWR89S8060FR S70

ESS-2B 806 1% RWR89S8060FR S70

Supplier's Site Datasheet
RES 806 OHM 3W 1% WW AXIAL - RWR89S8060FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 3W 1% WW AXIAL
RWR89S8060FRS70
RES 806 OHM 3W 1% WW AXIAL RWR89S8060FRS70
RES 806ohm 3W 1% WW AXIAL

RES 806ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8060FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8060FRS70-ND
Through Hole Resistors RWR89S8060FRS70-ND
806 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8060FRS70 RWR89S8060FRS70 RWR89S8060FRS70-ND
Product Name Wirewound Resistors RES 806 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details