Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR100DRS70

Description
ESS-2B .1 .5% RWR89SR100DR S70
Request a Quote Datasheet
Description
ESS-2B .1 .5% RWR89SR100DR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR100DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR100DRS70
Wirewound Resistors 3110-RWR89SR100DRS70
ESS-2B .1 .5% RWR89SR100DR S70

ESS-2B .1 .5% RWR89SR100DR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR100DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR100DRS70-ND
Through Hole Resistors RWR89SR100DRS70-ND
100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 3W 0.5% WW AXIAL - RWR89SR100DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 0.5% WW AXIAL
RWR89SR100DRS70
RES 0.1 OHM 3W 0.5% WW AXIAL RWR89SR100DRS70
RES 0.1ohm 3W 0.5% WW AXIAL

RES 0.1ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR100DRS70 RWR89SR100DRS70-ND RWR89SR100DRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 3W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details