Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3481FSB12

Description
ESS-5 3.48K 1% RWR74S3481FS B12
Request a Quote Datasheet
Description
ESS-5 3.48K 1% RWR74S3481FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3481FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3481FSB12
Wirewound Resistors 3110-RWR74S3481FSB12
ESS-5 3.48K 1% RWR74S3481FS B12

ESS-5 3.48K 1% RWR74S3481FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3481FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3481FSB12-ND
Through Hole Resistors RWR74S3481FSB12-ND
3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.48K OHM 5W 1% WW AXIAL - RWR74S3481FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 5W 1% WW AXIAL
RWR74S3481FSB12
RES 3.48K OHM 5W 1% WW AXIAL RWR74S3481FSB12
RES 3.48Kohm 5W 1% WW AXIAL

RES 3.48Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3481FSB12 RWR74S3481FSB12-ND RWR74S3481FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.48K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers