Vishay Intertechnology, Inc. RES 261 OHM 5W 1% WW AXIAL RWR74S2610FRBSL

Description
RES 261ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 5W 1% WW AXIAL - RWR74S2610FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 5W 1% WW AXIAL
RWR74S2610FRBSL
RES 261 OHM 5W 1% WW AXIAL RWR74S2610FRBSL
RES 261ohm 5W 1% WW AXIAL

RES 261ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2610FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2610FRBSL-ND
Through Hole Resistors RWR74S2610FRBSL-ND
261 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2610FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2610FRBSL
Wirewound Resistors 3110-RWR74S2610FRBSL
ESS-5 261 1% RWR74S2610FR BSL

ESS-5 261 1% RWR74S2610FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2610FRBSL RWR74S2610FRBSL-ND 3110-RWR74S2610FRBSL
Product Name RES 261 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details