Vishay Intertechnology, Inc. RES 33.2 OHM 5W 1% WW AXIAL RWR74S33R2FPBSL

Description
RES 33.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 5W 1% WW AXIAL - RWR74S33R2FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 5W 1% WW AXIAL
RWR74S33R2FPBSL
RES 33.2 OHM 5W 1% WW AXIAL RWR74S33R2FPBSL
RES 33.2ohm 5W 1% WW AXIAL

RES 33.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S33R2FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S33R2FPBSL-ND
Through Hole Resistors RWR74S33R2FPBSL-ND
33.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S33R2FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S33R2FPBSL
Wirewound Resistors 3110-RWR74S33R2FPBSL
ESS-5 33.2 1% RWR74S33R2FP BSL

ESS-5 33.2 1% RWR74S33R2FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S33R2FPBSL RWR74S33R2FPBSL-ND 3110-RWR74S33R2FPBSL
Product Name RES 33.2 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details