Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2R87FRBSL

Description
2.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2R87FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R87FRBSL-ND
Through Hole Resistors RWR74S2R87FRBSL-ND
2.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2R87FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R87FRBSL
Wirewound Resistors 3110-RWR74S2R87FRBSL
ESS-5 2.87 1% RWR74S2R87FR BSL

ESS-5 2.87 1% RWR74S2R87FR BSL

Supplier's Site Datasheet
RES 2.87 OHM 5W 1% WW AXIAL - RWR74S2R87FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 5W 1% WW AXIAL
RWR74S2R87FRBSL
RES 2.87 OHM 5W 1% WW AXIAL RWR74S2R87FRBSL
RES 2.87ohm 5W 1% WW AXIAL

RES 2.87ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2R87FRBSL-ND 3110-RWR74S2R87FRBSL RWR74S2R87FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.87 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers