Vishay Intertechnology, Inc. RES 267 OHM 5W 1% WW AXIAL RWR74S2670FRBSL

Description
RES 267ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 5W 1% WW AXIAL - RWR74S2670FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 5W 1% WW AXIAL
RWR74S2670FRBSL
RES 267 OHM 5W 1% WW AXIAL RWR74S2670FRBSL
RES 267ohm 5W 1% WW AXIAL

RES 267ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2670FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2670FRBSL-ND
Through Hole Resistors RWR74S2670FRBSL-ND
267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2670FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2670FRBSL
Wirewound Resistors 3110-RWR74S2670FRBSL
ESS-5 267 1% RWR74S2670FR BSL

ESS-5 267 1% RWR74S2670FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2670FRBSL RWR74S2670FRBSL-ND 3110-RWR74S2670FRBSL
Product Name RES 267 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details